EN
  • EN
  • DE

MT40A1G8WE-075E:D

Part No MT40A1G8WE-075E:D
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8GBIT PARALLEL 78FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.33 GHz 78-FBGA (8x12)
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 78-TFBGA
Case / Package 78-FBGA (8x12)
Family Name MT40A1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1140
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928283-MT40A1G8WE-075E:D
Ultra Librarian 3D Model Ultra Librarian MT40A1G8WE-075E:D CAD Model

Description

The MT40A1 is a SDRAM - DDR4 Memory IC manufactured by Micron Technology Inc.

  • Type: SDRAM - DDR4 Memory IC
  • Capacity: 8Gb (1G x 8)
  • Frequency: Parallel 1.33 GHz
  • Package Type: 78-TFBGA
  • Mounting Type: Surface Mount
  • Operating Temperature: 0°C to 95°C (TC)
  • Family: MT40A1
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand: Balanced
  • Quantity per Package: 1140
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8542.32.0036

You May Also Be Interested in

Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $36.3400
Samsung
LPDDR5X-7500 x32 (128Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $4.4806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3257 $61.3028
10+ $12.5756 $125.7560
15+ $12.1818 $182.7270
20+ $11.7891 $235.7820
26+ $11.3964 $296.3064
34+ $10.2171 $347.3814
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess