EN
  • EN
  • DE

MT41J256M16HA-107:E TR

Part No MT41J256M16HA-107:E TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 933MHZ 96FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (256M x 16)
Clock Frequency 933MHz
Access Time 20ns
Memory Interface Parallel
Operating Supply Voltage 1.425 V ~ 1.575 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 96-TFBGA
Manufacturer Package 96-FBGA (9x14)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 790026-MT41J256M16HA-107:E TR
Ultra Librarian 3D Model Ultra Librarian MT41J256M16HA-107:E TR CAD Model

Description

The Micron Technology Inc. 4Gb (256M x 16) SDRAM - DDR3 memory is a high-performance volatile memory device.

  • Operating Supply Voltage Range: 1.425 V to 1.575 V
  • Package: 96-TFBGA
  • Mounting: SMD
  • Memory Format: DRAM
  • Memory Interface: Parallel
  • Clock Frequency: 933MHz
  • Manufacturer Package: 96-FBGA (9x14)
  • Category: Integrated circuits (ICs)
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 32Gbit 1.866GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $82.1053
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess