EN
  • EN
  • DE

MT41K2G4TRF-125:E

Part No MT41K2G4TRF-125:E
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 8GBIT PARALLEL 78FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SDRAM - DDR3L Memory IC 8Gb (2G x 4) Parallel 800 MHz 13.5 ns 78-FBGA (9.5x11.5)
Manufacturer Micron Technology Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting Surface Mount
Package 78-TFBGA
Case / Package 78-FBGA (9.5x11.5)
Family Name MT41K2G4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886232-MT41K2G4TRF-125:E
Ultra Librarian 3D Model Ultra Librarian MT41K2G4TRF-125:E CAD Model

Description

The Micron Technology Inc. MT41K2G4 is a SDRAM - DDR3L Memory IC with a capacity of 8Gb (2G x 4).

  • Frequency: Parallel frequency of 800 MHz
  • Package: 78-FBGA (9.5x11.5)
  • Family: MT41K2G4 family
  • Category: Integrated Circuits (ICs)
  • Status: Obsolete
  • Supply and Demand: Limited
  • Popularity: Medium
  • REACH: Not affected by REACH regulations
  • Suitability: Suitable for use in electronic devices that require high memory capacity and low power consumption.

You May Also Be Interested in

Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
DRAM Chip Mobile SDRAM 256Mbit 8Mx32 1.8V 54-Pin FBGA
Lowest to $3.2617
Micron Technology Inc.
IC SDRAM 512MBIT 400MHZ 84FBGA
Lowest to $10.2711
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
SanDisk
128GB eMMC iNAND CL
Need more? Email Us
Micron Technology Inc.
IC DRAM 4G PARALLEL 168FBGA
Lowest to $6.2214
Micron Technology Inc.
IC DRAM 16GBIT POD 180FBGA
Lowest to $174.4361
Micron Technology Inc.
IC SDRAM 4GBIT 933MHZ 96FBGA
Lowest to $3.9783

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9055 $71.8110
4+ $29.4617 $117.8468
7+ $28.5412 $199.7884
9+ $27.6195 $248.5755
11+ $26.6990 $293.6890
15+ $23.9374 $359.0610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,424 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess