The MT41K64M16JT15E is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology Inc. It's designed for applications requiring high-speed memory access and moderate capacity. The product is likely utilized in various electronic devices such as embedded systems, network devices, and potentially in some consumer electronics where DDR3 memory is still supported. This specific part number indicates a 1Gb (64Mb x 16) DDR3 SDRAM module with a speed grade of 1600MHz. The JT15E probably refers to a specific packaging or temperature specification.
Applications
- Embedded Systems
- Networking Devices (Routers, Switches)
- Industrial Control Systems
- Consumer Electronics (Older generation TVs, Set-top Boxes)
- Automotive Applications
Features
- DDR3 SDRAM Technology
- 1Gb (64Mb x 16) Memory Density
- Data Rate: 1600 MHz
- Low Voltage Operation (1.5V Typical)
- 8 Internal Banks
- Write Leveling for Signal Integrity
Benefits
- Improved System Performance: Fast data access improves application responsiveness.
- Moderate Memory Capacity: Adequate for many embedded and networking applications.
- Lower Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
- Enhanced Data Reliability: Write leveling ensures accurate data transfer.
- Standardized Technology: DDR3 is a mature and widely supported memory standard.
Additional Details
The MT41K64M16JT15E, being a DDR3 SDRAM, offers a cost-effective and reliable memory solution. It operates at a low voltage of 1.5V, contributing to energy efficiency. The inclusion of 8 internal banks enables concurrent operations, further enhancing memory bandwidth. Write leveling is a crucial feature for maintaining signal integrity, especially at higher data rates. Micron Technology is a reputable manufacturer known for its high-quality memory products. Engineers and designers should refer to the official Micron datasheet for detailed specifications, timing diagrams, and application notes to ensure proper implementation and optimal performance. Careful consideration should be given to PCB layout and termination techniques to minimize signal reflections and ensure stable operation. The JT15E designation likely refers to a specific package type or temperature range, which should be confirmed in the datasheet for accurate environmental operating conditions.