EN
  • EN
  • DE

MT46H32M32LFB5-6 AT:B

Part No MT46H32M32LFB5-6 AT:B
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC DRAM 1G PARALLEL 90VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR
Memory Size 1Gb (32M x 32)
Memory Interface Parallel
Clock Frequency 166MHz
Write Cycle Time - Word, Page 15ns
Access Time 5ns
Supply Voltage (V) 1.7V ~ 1.95V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 90-VFBGA
Supplier Device Package 90-VFBGA (8x13)
Part Number Series MT46H32M32
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804441-MT46H32M32LFB5-6 AT:B
Ultra Librarian 3D Model Ultra Librarian MT46H32M32LFB5-6 AT:B CAD Model

Description

The Micron Technology Inc. SDRAM - Mobile LPDDR memory is a volatile memory from Micron Technology Inc..

  • Memory Size: 1Gb (32M x 32)
  • Access Time: 5ns
  • Temperature Range: -40°C to 105°C
  • Supply Voltage: 1.7V to 1.95V
  • Memory Format: DRAM
  • Memory Interface: Parallel
  • Clock Frequency: 166MHz
  • Write Cycle Time: 15ns for a word
  • Package: 90-VFBGA (8x13)
  • Mounting Type: SMD
  • Product Status: Obsolete (end of life)
  • Popularity: Medium
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Samsung
64GB eMMC5.1
Lowest to $62.9556
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess