EN
  • EN
  • DE

MT46V128M4BN-5B:F

Part No MT46V128M4BN-5B:F
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 512MBIT 200MHZ 60FBGA / DRAM Chip DDR SDRAM 512Mbit 128Mx4 2.6V 60-Pin FBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR
Memory Size 512Mb (128M x 4)
Clock Frequency 200MHz
Write Cycle Time - Word, Page 15ns
Access Time 700ps
Memory Interface Parallel
Operating Supply Voltage 2.5 V ~ 2.7 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 60-TFBGA
Manufacturer Package 60-FBGA (10x12.5)
Popularity Medium
Supply and Demand Status Balance
Family Name MT46V128M4
Introduction Date October 27, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number 790067-MT46V128M4BN-5B:F
Ultra Librarian 3D Model Ultra Librarian MT46V128M4BN-5B:F CAD Model

Description

This integrated circuit is a volatile memory module that belongs to the family of products offered by the manufacturer Micron Technology Inc. The product has the following specifications:

  • Packaging: Tray
  • Mounting: SMD
  • Technology: SDRAM-DDR
  • Memory Size: 512Mb (128M x 4)
  • Access Time: 700ps
  • Category: Integrated Circuits
  • Operating Temperature: 0°C to 70°C (TA)
  • Operating Supply Voltage: 2.5V to 2.7V
  • Memory Format: DRAM
  • Clock Frequency: 200MHz
  • Write Cycle Time (Word & Page): 15ns
  • Memory Interface: Parallel
  • Manufacturer Package: 60-FBGA (10x12.5)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Micron Technology Inc.
IC DRAM 128GBIT PAR 441TFBGA
Lowest to $624.1792
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $23.4000
Samsung
LPDDR4X-4266 x32 (8Gb)
Need more? Email Us
Micron Technology Inc.
IC SDRAM 512MBIT 200MHZ 66TSOP
Lowest to $28.5113
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess