EN
  • EN
  • DE

SKY66299-11-EVB

Part No SKY66299-11-EVB
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Bulk
Type Amplifier
Frequency 1.9GHz ~ 2GHz
For Use With/Related Products SKY66299-11
Supplied Contents Board(s)
Base Product Number SKY66299
Other Names 863-1933
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8543.70.8000
Win Source Part Number 1283320-SKY66299-11-EVB
Ultra Librarian 3D Model Ultra Librarian SKY66299-11-EVB CAD Model

Description

The SKY66299-11-EVB, manufactured by Skyworks Solutions Inc., is an evaluation board designed to evaluate the performance of the SKY66299-11, a high-performance RF front-end module (FEM) intended for use in low-power wide-area network (LPWAN) applications such as LoRaWAN and Sigfox. The EVB allows engineers to quickly assess and optimize designs using the SKY66299-11 for IoT and other long-range communication applications.

Applications

  • LoRaWAN End Nodes: Used for evaluating the SKY66299-11 in LoRaWAN-based end-node devices.
  • Sigfox Devices: Employed in Sigfox devices for long-range, low-bandwidth communication.
  • Smart Agriculture: Utilized in sensors and devices for smart agriculture applications, such as soil monitoring and irrigation control.
  • Asset Tracking: Integrated into asset tracking devices for monitoring the location and condition of assets.
  • Smart City Applications: Used in smart city deployments for applications like smart lighting and parking management.

Features

  • SKY66299-11 FEM: Includes the SKY66299-11 RF front-end module.
  • SMA Connectors: Provides SMA connectors for easy connection to external test equipment and antennas.
  • On-Board Matching Network: Features an on-board matching network for optimized RF performance.
  • Test Points: Offers test points for monitoring key signals and performance metrics.
  • Comprehensive Documentation: Comes with detailed documentation, including a user guide and schematic.
  • Easy-to-Use Interface: Designed with an easy-to-use interface for efficient evaluation and configuration.

Benefits

  • Simplified Evaluation: Simplifies the evaluation of the SKY66299-11 FEM, saving development time and resources.
  • Faster Prototyping: Enables faster prototyping of LPWAN devices based on LoRaWAN and Sigfox technologies.
  • Reduced Development Costs: Lowers development costs by providing a ready-to-use evaluation platform.
  • Improved Design Accuracy: Facilitates improved design accuracy and optimization of RF parameters.
  • Faster Time-to-Market: Accelerates the development process, leading to faster time-to-market for new products.

The Skyworks Solutions Inc. SKY66299-11-EVB provides an essential platform for engineers designing with the SKY66299-11 RF front-end module. It simplifies the process of evaluating and optimizing the device's performance in LPWAN applications, ensuring designs meet the stringent requirements of long-range, low-power communication. The EVB’s features and thorough documentation facilitate rapid prototyping and development. The SKY66299-11 is known for its high efficiency and robust performance in challenging RF environments.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess