EN
  • EN
  • DE

MT46V16M16P-75

Part No MT46V16M16P-75
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-266 16Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943383-MT46V16M16P-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V16M16P-75 CAD Model

Description

The MT46V16M16P-75 is a DDR SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. Configured as 16M x 16 bits, this memory component is designed for applications requiring a specific memory density and moderate performance.

Applications:

  • Embedded Systems: Used in control systems, industrial automation equipment, and data acquisition systems.
  • Networking Equipment: Routers, switches, and other networking hardware for buffering data and managing network traffic.
  • Consumer Electronics: Set-top boxes, digital TVs, and other consumer devices for data storage and processing.
  • Printers and Scanners: Memory for storing print jobs, scanned images, and managing device operations.
  • Legacy Computer Systems: Suitable for upgrading or maintaining older computer systems and embedded platforms.

Features:

  • DDR Technology: Employs DDR architecture, providing enhanced data transfer rates compared to SDR SDRAM.
  • 16M x 16-bit Configuration: Offers a specific memory capacity suitable for many applications.
  • Moderate Bandwidth: Provides adequate memory bandwidth for typical data access requirements.
  • Reliable Performance: Manufactured to ensure stable and dependable operation.

Benefits:

  • Improved System Performance: Enhances overall system performance by offering faster memory access than older memory types.
  • Supports Multitasking: Allows for basic multitasking capabilities to run several applications concurrently.
  • Reliable Operation: Ensures stable and consistent performance in various operating environments.

Technical Specifications: The "-75" in the part number signifies a specific speed grade. For precise technical details, including clock frequency, timings (CAS latency, RAS to CAS delay, etc.), and voltage requirements for the MT46V16M16P-75, refer to the official Micron datasheet. Generally, this module operates at a clock frequency around 133 MHz (PC266).

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1471 $115.9434
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,787 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess