EN
  • EN
  • DE

MT46V16M16P-75Z

Part No MT46V16M16P-75Z
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-266 16Mx16 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943384-MT46V16M16P-75Z
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V16M16P-75Z CAD Model

Description

The MT46V16M16P-75Z is a DDR SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Micron Technology. It's configured as 16M x 16 bits and designed for applications needing a specific memory density with reasonable performance.

Applications:

  • Embedded Systems: Control systems, industrial automation equipment, and data acquisition systems benefit from this memory module.
  • Networking Equipment: Routers, switches, and other networking hardware rely on this memory for buffering data and managing network traffic.
  • Consumer Electronics: Set-top boxes, digital TVs, and other consumer devices utilize this for data storage and processing.
  • Printers and Scanners: Storing print jobs, scanned images, and managing device operations require this memory component.
  • Legacy Computer Systems: Upgrading or maintaining older computer systems and embedded platforms can utilize this module.

Features:

  • DDR Technology: Utilizes DDR architecture for enhanced data transfer rates compared to SDR SDRAM.
  • 16M x 16-bit Configuration: Offers a specific memory capacity that suits various applications.
  • Moderate Bandwidth: Provides adequate memory bandwidth for typical data access needs.
  • Reliable Performance: Manufactured to ensure stable and dependable operation under various conditions.

Benefits:

  • Improved System Performance: Enhances overall system performance by offering quicker memory access than older memory technologies.
  • Supports Multitasking: Enables basic multitasking capabilities for running several applications simultaneously.
  • Reliable Operation: Provides stable and consistent performance in diverse operational environments.

Technical Specifications: The "-75" in the part number indicates a particular speed grade. Consult the official Micron datasheet for detailed technical specifications, including clock frequency, timings (CAS latency, RAS to CAS delay, etc.), and voltage requirements for the MT46V16M16P-75Z. Typically, this module operates at a clock frequency around 133 MHz (PC266).

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess