EN
  • EN
  • DE

MT46V32M16P-75

Part No MT46V32M16P-75
Manufacturer Micron Technology Inc.
Catalog DDR
Description LPDDR-266 32Mx16-7 CL2 Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943415-MT46V32M16P-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT46V32M16P-75 CAD Model

Description

The MT46V32M16P-75 is a 512Mb DDR SDRAM component manufactured by Micron Technology. It's designed for applications requiring high-speed memory access and a substantial memory capacity. The 32M x 16 organization represents a memory density of 32 Megabits configured with a 16-bit data bus. The -75 designation indicates a clock rate of 75 MHz, enabling data transfer rates of up to 133 MHz.

Applications

  • Embedded Systems
  • Networking Devices (Routers, Switches)
  • Graphics Cards
  • Digital Signal Processing (DSP) Applications
  • Industrial Control Systems

Features

  • Double Data Rate (DDR) Architecture: Transfers data on both the rising and falling edges of the clock signal, doubling the memory bandwidth.
  • 32Mb x 16 Organization: Provides a 512Mb memory capacity with a 16-bit data bus.
  • Clock Rate: Operates at a clock frequency of 75 MHz.
  • Differential Clock Inputs (CK and /CK): Enhances noise immunity and signal integrity.
  • Data Mask (DM): Allows selective masking of data during write operations.
  • Auto Refresh Mode: Automatically refreshes memory contents to prevent data loss.
  • Self Refresh Mode: Allows the device to maintain data while in a low-power state.
  • Programmable Burst Length: Supports burst lengths of 2, 4, or 8 locations for optimized data transfer.
  • Programmable CAS Latency (CL): Enables adjustment of read latency to match system requirements.

Benefits

  • High Memory Bandwidth: DDR architecture delivers significantly higher memory bandwidth compared to single data rate SDRAM.
  • Reduced Power Consumption: Auto Refresh and Self Refresh modes help minimize power dissipation.
  • Improved Signal Integrity: Differential clock inputs contribute to better noise immunity and reliability.
  • Flexibility in System Design: Programmable burst length and CAS latency allow optimization for various applications.
  • Large Memory Capacity: The 512Mb capacity provides ample space for data storage and processing.

Additional Details

The MT46V32M16P-75 typically operates at a voltage of 2.5V. It is commonly packaged in a FBGA (Fine-Pitch Ball Grid Array) package for surface mount assembly. Proper PCB layout techniques are essential for achieving optimal performance, including controlled impedance routing and adequate decoupling capacitance. The operating temperature range should be considered based on the intended application environment.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess