EN
  • EN
  • DE

MT48LC16M16A2FG-75:D

Part No MT48LC16M16A2FG-75:D
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case BGA
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 711449-MT48LC16M16A2FG-75:D
Ultra Librarian 3D Model Ultra Librarian MT48LC16M16A2FG-75:D CAD Model

Description

The MT48LC16M16A2FG-75:D is a 256Mb Synchronous Dynamic RAM (SDRAM) from Micron Technology. It is organized as 16Mb x 16 x 4 banks, providing a high-density memory solution for various applications.

Applications:

  • Graphics cards
  • Networking equipment
  • Printers
  • Set-top boxes
  • Industrial control systems

Features:

  • 256Mb (16Mb x 16 x 4 banks)
  • PC133 compliant
  • Clock rate up to 133 MHz
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Burst lengths of 1, 2, 4, 8, or full page
  • Auto precharge and controlled impedance

Benefits:

  • High memory density in a single package
  • Fast data transfer rates
  • Low power consumption
  • Easy to interface with standard logic levels
  • Flexible burst modes for optimized performance
  • Improved signal integrity

Additional Details:

The MT48LC16M16A2FG-75:D is designed for systems requiring high memory bandwidth and density. It operates at a clock rate of up to 133 MHz and supports various burst modes, allowing for efficient data transfer. The single 3.3V power supply and LVTTL compatible I/O simplify system integration. This SDRAM is commonly used in applications requiring fast access to large amounts of data, such as graphics processing, networking, and embedded systems. Its auto precharge feature allows for seamless transitions between memory accesses, improving overall system performance. The controlled impedance ensures signal integrity, minimizing reflections and noise in high-speed applications.

Technical Specifications:

  • Density: 256Mb
  • Organization: 16Mb x 16 x 4 banks
  • Clock Rate: 133 MHz
  • Supply Voltage: 3.3V
  • Interface: LVTTL
  • Operating Temperature: 0°C to +70°C

You May Also Be Interested in

STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1012 $58.9228
46+ $2.5445 $117.0470
71+ $2.4648 $175.0008
97+ $2.3862 $231.4614
126+ $2.3065 $290.6190
168+ $2.0675 $347.3400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess