EN
  • EN
  • DE

MT48LC32M8A2TG-7E:D

Part No MT48LC32M8A2TG-7E:D
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 32Mx8-7E 133MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Series *
Win Source Part Number 944843-MT48LC32M8A2TG-7E:D
Ultra Librarian 3D Model Ultra Librarian MT48LC32M8A2TG-7E:D CAD Model

Description

The MT48LC32M8A2TG-7E:D is a 256Mb SDRAM (Synchronous Dynamic Random-Access Memory) device manufactured by Micron Technology Inc. It's organized as 32Meg x 8, making it a suitable choice for applications requiring a wider memory array (8-bit data width) and a standard memory capacity. The ':D' at the end of the part number likely specifies a particular revision or manufacturing variation. The '-7E' designates a specific speed grade.

Applications

  • Embedded Systems
  • Networking devices
  • Printers
  • Consumer Electronics
  • Microcontrollers with external memory interface

Features

  • 256Mb (32Meg x 8) memory configuration
  • SDRAM architecture
  • Clock rate: Up to 143 MHz (7ns cycle time), as indicated by the '-7E' designation.
  • Single data rate operation
  • Four internal banks for concurrent operation
  • Programmable burst length: 1, 2, 4, 8, or full page
  • Programmable CAS latency: 2 or 3
  • Auto precharge option for simplified memory management
  • Self-refresh mode for low power consumption
  • Lead-free construction, RoHS compliant

Benefits

  • Moderate memory capacity: Provides adequate storage for many embedded systems and consumer applications.
  • Easy integration: Standard SDRAM interface simplifies connection to memory controllers.
  • Low power consumption: Self-refresh mode minimizes power consumption during idle periods, making it energy efficient.
  • Reliable performance: Designed for consistent operation within specified conditions.
  • Wider Data Bus (x8): Suited for applications requiring byte-wide data access.

Additional Details

The MT48LC32M8A2TG-7E:D operates at 3.3V. It is typically packaged in a TSOP (Thin Small Outline Package), allowing for efficient board assembly. The 8-bit data width makes it appropriate for systems interacting with peripherals using a byte-oriented interface. SDRAM technology provides a cost-effective and commonly used memory solution for a wide range of applications.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess