The MT48LC4M32B2TG-7C is a 128Mb Synchronous DRAM (SDRAM) from Micron Technology. It's organized as 4Meg x 32 bits x 4 banks, providing high bandwidth and performance for a variety of applications. This SDRAM is designed to operate at a clock frequency of 143 MHz, indicated by the -7C speed grade.
Applications
- Graphics cards
- Networking equipment (routers, switches)
- Printers
- Set-top boxes
- Industrial control systems
- Embedded systems requiring high-speed memory
Features
- PC133 compliant
- 4Meg x 32 x 4 banks organization
- Clock frequency: 143 MHz ( -7C speed grade)
- Single 3.3V (±0.3V) power supply
- LVTTL compatible inputs and outputs
- Programmable burst length: 1, 2, 4, 8, or full page
- Programmable CAS latency: 2, 3
- Auto precharge and controlled impedance
Benefits
- High bandwidth and data transfer rates, suitable for demanding applications.
- Large memory capacity allows for storing substantial amounts of data.
- Low power consumption compared to older memory technologies.
- Standard interface simplifies integration into various systems.
- Programmable options offer flexibility to optimize performance for specific applications.
- Cost-effective solution for applications requiring moderate memory capacity and speed.
Additional Details
The MT48LC4M32B2TG-7C SDRAM operates with a single 3.3V power supply, making it compatible with a wide range of systems. It uses LVTTL (Low Voltage Transistor-Transistor Logic) compatible inputs and outputs for easy interfacing with other digital components. The device supports programmable burst lengths of 1, 2, 4, 8, or full page, allowing for optimization of data transfer efficiency. The programmable CAS (Column Address Strobe) latency of 2 or 3 enables fine-tuning of memory access timing. It also includes auto precharge functionality, which simplifies memory management. The package type is TSOP (Thin Small Outline Package). This type of SDRAM is often used in applications where a balance of cost, capacity, and performance is required.
The 4 banks allow concurrent operations on different memory areas. The 'TG' suffix indicates specific packaging details and temperature range, which should be checked against the datasheet for the specific application requirements.