The MC68HRC705J1ACDW is a member of the M68HC05 family of 8-bit microcontrollers from Freescale Semiconductor (now NXP). This microcontroller is designed for low-cost embedded control applications, offering a balance of processing power and peripheral features. Its on-chip memory and I/O capabilities make it suitable for a wide range of control tasks.
Applications
- Consumer electronics
- Industrial control systems
- Automotive electronics
- Remote control devices
- Security systems
Features
- 8-bit CPU core
- 1.2K bytes of ROM
- 64 bytes of RAM
- 16 bidirectional I/O lines
- 8-bit timer with prescaler
- Serial communication interface (SCI)
- On-chip oscillator
Benefits
- Low cost solution for embedded control
- Integrated peripherals reduce external component count
- Easy to program and interface
- Suitable for battery-powered applications
- Compact size for space-constrained designs
Technical Specifications
The MC68HRC705J1ACDW features a core based on the M68HC05 architecture. It includes 1.2 KB of ROM for program storage and 64 bytes of RAM for data. The microcontroller provides 16 bidirectional I/O lines that can be configured for various input and output functions. It contains an 8-bit timer with a prescaler that can be used for timing and counting applications. The SCI module facilitates serial communication. It operates with a supply voltage typically between 3V and 5V. The package is usually a SOIC (Small Outline Integrated Circuit) for easy surface mounting. It's designed for low-power consumption, ideal for battery operated devices.
In summary, the MC68HRC705J1ACDW offers a cost-effective and versatile solution for low-end embedded control applications, balancing processing power with integrated peripherals in a compact package.