EN
  • EN
  • DE

MT55L128L36P1T-7.5A

Part No MT55L128L36P1T-7.5A
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080947-MT55L128L36P1T-7.5A
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT55L128L36P1T-7.5A CAD Model

Description

The MT55L128L36P1T-7.5A is a high-speed synchronous static random-access memory (SSRAM) device manufactured by Micron Technology Inc. It's designed to provide fast access times and high bandwidth, making it suitable for various performance-critical applications.

Applications

  • Networking equipment, including routers and switches.
  • Telecommunications infrastructure.
  • High-performance computing systems.
  • Image processing and graphics applications.
  • Data acquisition systems.

Features

  • High-speed clock frequency: Operates at up to 133 MHz (7.5ns cycle time).
  • Synchronous operation: All operations are synchronized to a clock signal.
  • Pipelined architecture: Enables high throughput by overlapping operations.
  • Burst counter: Supports burst reads and writes for efficient data transfer.
  • Byte write enable: Allows selective writing of individual bytes within a word.
  • 36-bit data bus: Provides a wide data path for fast data transfer.
  • 128Mb memory density: Offers a large storage capacity.
  • Power-down mode: Reduces power consumption when the device is idle.
  • Available in a FBGA package: Offers a compact footprint and good thermal performance.

Benefits

  • Increased system performance: The high clock frequency and pipelined architecture enable faster data access and processing.
  • Improved bandwidth: The wide data bus and burst counter support high data transfer rates.
  • Reduced latency: Synchronous operation minimizes access latency.
  • Lower power consumption: The power-down mode helps to conserve energy.
  • Simplified system design: The synchronous interface and byte write enable simplify memory controller design.
  • High reliability: Designed for demanding applications.

Additional Details

The MT55L128L36P1T-7.5A utilizes a 1.8V power supply. It is available in a 119-ball FBGA package. The operating temperature range is typically commercial (0°C to +70°C) or industrial (-40°C to +85°C), depending on the specific part number variant. The device supports various burst modes, including linear and interleaved bursts. Detailed timing parameters and electrical characteristics can be found in the Micron datasheet.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess