EN
  • EN
  • DE

MT72KSZS4G72PZ-1G4

Part No MT72KSZS4G72PZ-1G4
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1333 4Gx72 ECC Reg/RDIMM 4Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949320-MT72KSZS4G72PZ-1G4
Series *
Ultra Librarian 3D Model Ultra Librarian MT72KSZS4G72PZ-1G4 CAD Model

Description

The Micron MT72KSZS4G72PZ-1G4 is a 32GB DDR3L-1600 Registered ECC server memory module. Designed for use in servers and high-performance computing environments, this module provides substantial memory capacity and enhanced data integrity.

Applications:

  • Server systems
  • Data centers
  • Cloud computing platforms
  • Virtualization environments
  • High-performance computing

Features:

  • 32GB capacity
  • DDR3L technology (low voltage)
  • 1600MHz operating frequency
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM form factor
  • 1.35V operating voltage
  • CL11 CAS Latency

Benefits:

  • Increased server performance due to faster data transfer rates.
  • Improved system stability through ECC error correction, reducing the risk of data corruption.
  • Enhanced reliability for mission-critical applications.
  • Higher memory density allows for running more applications and virtual machines.
  • Reduced downtime due to memory-related errors.
  • Lower power consumption due to DDR3L technology.

Additional Details:

The Micron MT72KSZS4G72PZ-1G4 is a 240-pin DDR3L Registered ECC DIMM specifically designed for server applications. The 'L' in DDR3L signifies that it is a low-voltage memory module, operating at 1.35V, which reduces power consumption and heat generation compared to standard DDR3 modules. The ECC feature detects and corrects single-bit errors, ensuring data integrity and system stability, which is crucial for server environments. With a CAS latency of CL11 and an operating frequency of 1600MHz, this module provides a balance between speed and responsiveness. The large 32GB capacity allows for handling demanding workloads and supporting numerous virtual machines, making it an ideal choice for virtualization platforms and cloud computing environments. Micron is a well-regarded manufacturer of memory products, known for their quality and reliability. This memory module is designed to meet the rigorous demands of server environments and provide long-term performance. It's compatible with a wide range of server motherboards that support DDR3L Registered ECC memory. The module is easy to install and its robust design ensures long-term reliability. By upgrading your server's memory with the MT72KSZS4G72PZ-1G4, you can significantly improve overall system performance and reduce the risk of performance bottlenecks. This module is a cost-effective solution for enhancing the capabilities and reliability of your server infrastructure.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess