EN
  • EN
  • DE

MTFC64GASAOEA-WT

Part No MTFC64GASAOEA-WT
Manufacturer Micron Technology Inc.
Catalog EMMC
Description 64GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956410-MTFC64GASAOEA-WT
Series *
Ultra Librarian 3D Model Ultra Librarian MTFC64GASAOEA-WT CAD Model

Description

The Micron MTFC64GASAOEA-WT is a 64GB e.MMC (embedded MultiMediaCard) device. It's designed for applications that demand high-density, reliable, and efficient storage solutions. Integrating NAND flash memory and a controller into a single package, it simplifies integration and reduces board space.

Applications:

  • Smartphones: Serving as primary storage for operating systems, applications, and user data.
  • Tablets: Providing storage for apps, media, and the operating system.
  • Embedded Systems: Used in industrial control systems, IoT devices, and other embedded applications.
  • Automotive Infotainment Systems: Storing maps, multimedia content, and system software within vehicles.
  • Portable Gaming Devices: Storing game data, operating systems, and downloadable content.

Features:

  • 64GB Capacity: Offers ample storage for a variety of applications.
  • e.MMC Interface: Compliant with the JEDEC e.MMC standard, ensuring compatibility and ease of integration.
  • NAND Flash: Utilizes high-performance NAND flash memory for fast and reliable data storage.
  • Managed NAND: Includes an integrated controller for wear leveling, error correction (ECC), and bad block management.
  • Low Power: Optimized for power efficiency, suitable for mobile and battery-operated devices.
  • Industrial Temperature Range: Designed to operate in a wide temperature range, ensuring reliability in harsh environments.

Benefits:

  • Simplified Design: Integrates NAND flash and controller, reducing design complexity and time-to-market.
  • High Performance: Provides fast data access for improved application responsiveness.
  • Reliable Storage: Managed NAND features ensure data integrity and extend device lifespan.
  • Compact Size: Small package allows for integration into space-constrained devices.
  • Cost-Effective: Delivers a competitive storage solution compared to discrete NAND flash and controller setups.

Additional Details:

The MTFC64GASAOEA-WT adheres to the JEDEC e.MMC standard, ensuring compatibility and interoperability. It incorporates advanced error correction code (ECC) algorithms to maintain data integrity and supports power-saving modes to minimize energy consumption. It's available in a BGA (Ball Grid Array) package for surface mount assembly. Detailed specifications regarding operating temperature range, performance metrics, and power consumption can be found in the official product datasheet.

The integrated controller manages complex flash memory operations, offloading the host processor and enhancing overall system efficiency. The device is designed to withstand shock and vibration, making it suitable for mobile and rugged applications. This e.MMC device offers a balance of performance, reliability, and power efficiency, making it a solid choice for a diverse range of embedded storage needs.

You May Also Be Interested in

Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade2
Need more? Email Us
Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Samsung
64GB eMMC4.41
Need more? Email Us
Epson Company
4GB eMMC Ver4.41
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.1
Need more? Email Us
Samsung
eMMC
Lowest to $28.1474
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess