EN
  • EN
  • DE

MTFC64GAZAOTD-AAT

Part No MTFC64GAZAOTD-AAT
Manufacturer Micron Technology Inc.
Catalog Memory
Description UFS 512G / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Box
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1081074-MTFC64GAZAOTD-AAT
Ultra Librarian 3D Model Ultra Librarian MTFC64GAZAOTD-AAT CAD Model

Description

The Micron Technology Inc. 984327 is an integrated circuit memory module designed for use in electronic devices.

  • Category: This memory module belongs to the Memory category and has a standard package of 1 piece.
  • Programmable: It is a non-programmable memory module and is part of the active product lineup.
  • Win Source Part Number: The Win Source Part Number for this module is 1081074-MTFC64GAZAOTD-AAT.
  • REACH: It is unaffected by the REACH regulations.
  • Package Type: The package type for this module is a box.
  • Next Product: Moving on to the next product, we have the Micron Technology Inc. 960044 memory module.
  • Application: This module belongs to the Memory category and is specifically designed for automotive applications.
  • Standard: It is compliant with the AEC-Q100 standard.
  • Memory Type: The memory type is SDRAM - DDR5 and it has a memory size of 16Gbit.
  • Package Type: The package type for this module is a box and the package/case is 144-TFBGA.
  • Temperature Range: It operates at a temperature range of -40°C to 105°C.
  • Clock Frequency: The clock frequency is 2.4 GHz and it has a memory organization of 1G x 16.
  • Status: This module is also part of the active product lineup and is unaffected by the REACH regulations.
  • Next Product: Next, we have the Micron Technology Inc. 872974 memory module.
  • Category: This module belongs to the Memory Cards, Modules category and has a memory type of DDR4 SDRAM.
  • Memory Size: It has a memory size of 128GB and the package/case is 288-RDIMM.
  • ECCN: The ECCN for this module is EAR99 and it has a transfer rate of 2666 Mb/s.
  • Status: This module is currently listed as obsolete.
  • Next Product: Moving on to the next product, we have the Micron Technology Inc. 872608 memory module.
  • Category: This module also belongs to the Memory Cards, Modules category and has a memory type of DDR4 SDRAM.
  • Memory Size: It has a memory size of 16GB and the package/case is 288-RDIMM.
  • Transfer Rate: The transfer rate for this module is 3200 Mb/s.
  • Status: It is part of the active product lineup and is unaffected by the REACH regulations.
  • Next Product: Next, we have the Micron Technology Inc. 872772 memory module.
  • Category: This module belongs to the Memory Cards, Modules category and has a memory type of DDR4 SDRAM.
  • Memory Size: It has a memory size of 16GB and the package type is bulk.
  • MSL Level: The MSL level for this module is 1, which means it has an unlimited shelf life.
  • Status: It is part of the last time buy product status.
  • Lastly: Lastly, we have the Micron Technology Inc. 872774 memory module.
  • Category: This module also belongs to the Memory Cards, Modules category and has a memory type of DDR4 SDRAM.
  • Memory Size: It has a memory size of 16GB and the package/case is 288-RDIMM.
  • ECCN: The ECCN for this module is listed as OBSOLETE and it is currently listed as an obsolete product.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1891 $106.3782
3+ $43.6424 $130.9272
5+ $42.2785 $211.3925
6+ $40.9147 $245.4882
8+ $39.5509 $316.4072
10+ $35.4594 $354.5940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,348 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess