EN
  • EN
  • DE

PC28F00AP30BF

Part No PC28F00AP30BF
Manufacturer Micron Technology Inc.
Description Micron Parallel NOR Flash Embedded Memory (P30-65nm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 1235654-PC28F00AP30BF
Manufacturer Homepage www.micron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC28F00AP30BF CAD Model

Description

The Micron PC28F00AP30BF is a NOR flash memory device designed for embedded systems and applications requiring non-volatile storage. It provides reliable and high-performance storage for code and data. This flash memory is suitable for use in a variety of applications, including consumer electronics, industrial control, and automotive systems, where reliable storage is critical.

Applications:

  • Embedded Systems: Used as program storage in embedded systems such as microcontrollers and microprocessors.
  • Consumer Electronics: Integrated into consumer devices like digital cameras, MP3 players, and portable media players for storing firmware and user data.
  • Industrial Control: Applied in industrial control systems to store configuration data, program code, and operational parameters.
  • Automotive Systems: Utilized in automotive applications, such as engine control units (ECUs) and infotainment systems, to store software and maps.
  • Networking Equipment: Implemented in networking devices like routers and switches to store boot code, configuration files, and operating system images.

Features:

  • NOR Flash Technology: Employs NOR flash technology, providing fast read access and random access capabilities.
  • High Density: Offers a high storage density, allowing for the storage of large amounts of code and data in a small footprint.
  • Fast Read Speed: Delivers fast read speeds, enabling quick access to stored data and program code.
  • Page Mode Operation: Supports page mode operation, improving read and write performance.
  • Erase Suspend and Resume: Allows for the suspension and resumption of erase operations, enabling flexible memory management.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-efficient applications.

Benefits:

  • Reliable Storage: Provides reliable non-volatile storage, ensuring data retention even when power is lost.
  • Fast Performance: Delivers fast read and write performance, improving system responsiveness and overall performance.
  • High Capacity: Offers a high storage capacity, allowing for the storage of large amounts of code and data.
  • Compact Size: Provides a compact storage solution, saving board space and reducing system size.
  • Low Power: Reduces power consumption, extending battery life and minimizing heat dissipation.
  • Flexible Memory Management: Enables flexible memory management with features like erase suspend and resume.

The Micron PC28F00AP30BF is a reliable and high-performance NOR flash memory device, offering a combination of fast read speeds, high density, and low power consumption. Its features make it a popular choice for a wide range of embedded systems and applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $147.7778 $147.7778
2+ $142.2223 $284.4446
3+ $136.6667 $410.0001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess