EN
  • EN
  • DE

XCBB1G8Z01BD8WE-MSPD

Part No XCBB1G8Z01BD8WE-MSPD
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940330-XCBB1G8Z01BD8WE-MSPD
Series *
Ultra Librarian 3D Model Ultra Librarian XCBB1G8Z01BD8WE-MSPD CAD Model

Description

The XCBB1G8Z01BD8WE-MSPD is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology Inc. This memory component is designed to provide substantial storage capacity and rapid data access for a variety of applications. Featuring a 1Gb (1024Mb) capacity organized as 128Mx8, it's well-suited for demanding tasks in various electronic systems.

Applications:

  • Enterprise servers: Employed in servers to handle large datasets, virtual machines, and complex applications.
  • Advanced networking devices: Used in high-end routers and switches to manage data packets and ensure network performance.
  • Medical imaging equipment: Supports the processing and storage of high-resolution images in MRI, CT scanners, and other medical devices.
  • Aerospace and defense systems: Provides reliable memory for critical applications requiring high-speed data processing and storage.

Features:

  • Large Memory Capacity: Offers 1Gb of storage space, allowing for the accommodation of extensive data and application code.
  • High-Speed Data Transfer: Enables rapid data transfer rates, reducing latency and boosting overall system performance.
  • Energy Efficient: Optimized for low power consumption, extending battery life in portable devices and reducing energy costs.
  • Small Form Factor: Designed with a compact footprint, facilitating integration into space-constrained systems.
  • Robust Reliability: Manufactured with high-quality components, ensuring dependable operation in demanding environments.

Benefits:

  • Enhanced System Performance: Provides ample memory and fast data access, improving the overall responsiveness of the system.
  • Faster Application Loading: Applications load quickly, enhancing user experience and productivity.
  • Improved Multitasking: Supports simultaneous operation of multiple applications without compromising performance.
  • Reduced Energy Consumption: Lower power consumption leads to cost savings and extended battery life in portable devices.

The XCBB1G8Z01BD8WE-MSPD is a reliable and efficient SDRAM module that delivers high performance for a wide range of applications. Its large memory capacity, fast data transfer rates, and low power consumption make it an excellent choice for demanding systems where performance and reliability are crucial.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess