EN
  • EN
  • DE

HAL1880UA-A-2-A-2-00

Part No HAL1880UA-A-2-A-2-00
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG TO226-3 / Hall Effect Sensor Single Axis TO-92UA-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr TDK-Micronas GmbH
Series HAL® 1880
Package Cut Tape (CT),Tape & Box (TB)
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±40mT ~ ±160mT
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 170°C (TJ)
Features Programmable, Temperature Compensated
Supplier Device Package TO-92UA-2
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number HAL1880
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names HAL1880UA-A-2-A-2-00CT,HAL1880UA-A-2-A-2-00TB,HAL1880UA-A-2-A-2-00-HACF-0901
Standard Package 2,000
Win Source Part Number 1017855-HAL1880UA-A-2-A-2-00
Ultra Librarian 3D Model Ultra Librarian HAL1880UA-A-2-A-2-00 CAD Model

Description

The HAL® 1880UA-A-2-A-2-00 is a programmable, temperature compensated magnetic sensor linear IC from TDK-Micronas GmbH.

  • Axis: Single
  • Output Type: Analog Voltage
  • Sensing Range: ±40mT ~ ±160mT
  • Voltage Supply: 4.5V ~ 5.5V
  • Temperature Range: -40°C ~ 170°C (TJ)
  • Mounting Type: Through-Hole
  • Package: TO-226-3, TO-92-3 Short Body
  • Supplier Device Package: TO-92UA-2

You May Also Be Interested in

Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $3.1392
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3 / Digital Switch Unipolar Switch Open Drain Hall Effect PG-SOT23-3-15
Lowest to $0.6485
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH TO92S-3-1 / Digital Switch Unipolar Switch Open Drain Hall Effect TO-92S
Need more? Email Us
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V / Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120 V Surface Mount
Lowest to $5.4444
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Continuous-Time Ratiometric Linear Hall Effect Sensors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess