EN
  • EN
  • DE

HAL502SF-A

Part No HAL502SF-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Switches (Solid State)
Description Hall-Effect Sensor Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Micronas GmbH
Series HAL
Packaging Reel - TR
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 4.5mT Trip, -4.5mT Release
Test Condition 25°C
Operating Supply Voltage 3.8 V ~ 24 V
Maximum Supply Current 4.2mA
Current - Output (Maximum) 20mA
Output Type Open Drain
Features Temperature Compensated
Operating Temperature Range -40°C ~ 140°C (TA)
Package TO-243AA, Variant
Manufacturer Package SOT-89B-1
Win Source Part Number 1178628-HAL502SF-A
Manufacturer Homepage www.micronas.com
Family Name HAL502
Introduction Date July 27, 2000
ECCN EAR99
Estimated EOL Date 2020
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian HAL502SF-A CAD Model

Description

The HAL502SF-A from Micronas GmbH is a temperature compensated Hall Effect sensor.

  • Sensing Range: 4.5mT trip and -4.5mT release
  • Operating Voltage: 3.8V to 24V
  • Maximum Supply Current: 4.2mA
  • Popularity: high
  • Supply and Demand Status: sufficient
  • Package: TO-243AA variant
  • Family: HAL
  • Current Output: 20mA
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess