EN
  • EN
  • DE

ME6212C30M5G

Part No ME6212C30M5G
Manufacturer Microne
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microne
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830723-ME6212C30M5G
Ultra Librarian 3D Model Ultra Librarian ME6212C30M5G CAD Model

Description

The ME6212C30M5G is a low dropout (LDO) linear regulator from Microne. It is designed to provide a stable 3.0V output voltage, making it suitable for various applications that require a regulated power supply, especially in portable and battery-powered devices where efficiency is critical.

Applications:

  • Portable Electronics: Powering microcontrollers, memory, and other integrated circuits in devices like MP3 players, digital cameras, and handheld gaming consoles.
  • Wireless Communication Devices: Regulating voltage for RF transceivers, Bluetooth modules, and other wireless communication ICs.
  • Battery-Powered Equipment: Efficiently regulating voltage in battery-powered sensors, meters, and data loggers.
  • Wearable Technology: Powering sensors, displays, and communication modules in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) Devices: Providing a reliable power source for low-power microcontrollers and sensors in connected devices.

Features:

  • Fixed Output Voltage: Provides a stable 3.0V output.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Typically available in a compact SOT-23-5 or similar package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms safeguard against potential damage.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Compact Size: Small package allows for easy integration into space-limited designs.

Additional Details:

The ME6212C30M5G typically operates with an input voltage range of 2.0V to 6.0V. The device exhibits excellent line and load regulation characteristics, ensuring a stable 3.0V output even with variations in input voltage or load current. The 'M5G' likely refers to a specific packaging configuration or tape and reel option. Always consult the official Microne datasheet for the most accurate and up-to-date specifications, including operating temperature range, maximum input voltage, and detailed application notes.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1,545+ $0.0324 $50.0580
3,760+ $0.0266 $100.0160
5,815+ $0.0258 $150.0270
8,035+ $0.0249 $200.0715
10,375+ $0.0241 $250.0375
13,890+ $0.0216 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 1545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess