EN
  • EN
  • DE

1N2998B

Part No 1N2998B
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description Silicon 10 WATT Zener Diodes | DIODE ZENER 52V 10W DO213AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Voltage - Zener (Nom) (Vz) 52V
Tolerance ±5%
Maximum Power 10W
Impedance (Maximum) (Zzt) 15 Ohms
Current - Reverse Leakage at Vr 10μA at 39V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 2A
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Chassis, Stud Mount
Manufacturer Package DO-203AA, DO-4, Stud
Supplier Device Package DO-213AA
Family Part Number 1N2998
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121651-1N2998B
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N2998B CAD Model

Description

The 1N2998B is a Zener diode manufactured by Microsemi Corporation. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage shifting
  • Calibration circuits

Features

  • Precise voltage regulation
  • High surge current capability
  • Low dynamic impedance
  • Glass passivated junction
  • RoHS compliant

Benefits

  • Stable and reliable voltage regulation
  • Protection against overvoltage transients
  • Improved circuit performance
  • Long-term reliability
  • Environmentally friendly due to RoHS compliance

Additional Details

The 1N2998B has a nominal Zener voltage of 12V with a tolerance of ±5%. It has a maximum power dissipation of 1W. It is typically packaged in a DO-41 package. For detailed specifications, including Zener impedance, reverse leakage current, and thermal resistance, refer to the Microsemi datasheet for the 1N2998B. This datasheet provides comprehensive information for accurate circuit design and optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess