EN
  • EN
  • DE

2EZ10D5

Part No 2EZ10D5
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description SILICON ZENER DIODES | DIODE ZENER 10V 2W DO204AL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tape and Reel
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Maximum Power 2W
Impedance (Maximum) (Zzt) 3.5 Ohms
Current - Reverse Leakage at Vr 3μA at 7.6V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Family Part Number 2EZ10
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123569-2EZ10D5
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2EZ10D5 CAD Model

Description

The Microsemi Corporation 2EZ10D5 is a DO-204AL (DO-41) axial package zener diode with a maximum power rating of 2W.

  • Package: DO-204AL (DO-41) axial
  • Maximum Power Rating: 2W
  • Voltage - Zener (Nom): 10V
  • Tolerance: ±5%
  • Impedance (Maximum) (Zzt): 3.5 Ohms
  • Current - Reverse Leakage @ Vr: 3μA @ 7.6V
  • Applications: Discrete semiconductor products
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Package: DO-204AL, DO-41, Axial
  • Manufacturer Homepage: www.eicsemi.com

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1,565+ $0.0320 $50.0800
3,820+ $0.0262 $100.0840
5,910+ $0.0254 $150.1140
8,135+ $0.0246 $200.1210
10,505+ $0.0238 $250.0190
14,085+ $0.0213 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,950 pieces
MOQ: 1565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess