EN
  • EN
  • DE

2N6255

Part No 2N6255
Manufacturer Microsemi Corporation
Catalog Hard To Find
Description RF & MICROWAVE DISCRETE LOW POWER TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1124086-2N6255
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6255 CAD Model

Description

The Microsemi Corporation 2N6255 is a limited supply electronic component designed for use in various electronic equipment. This component is manufactured by Microsemi Corporation and has a Win Source Part Number of 1124086-2N6255. The manufacturer homepage is www.microsemi.com.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess