EN
  • EN
  • DE

APL502LG

Part No APL502LG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 58A TO-264 / Trans MOSFET N-CH 500V 58A 3-Pin(3+Tab) TO-264 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 58A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 15V
Vgs(th) (Maximum) @ Id 4V @ 2.5mA
Input Capacitance (Ciss) (Maximum) @ Vds 9000pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 730W (Tc)
Rds On (Maximum) @ Id, Vgs 90 mOhm @ 29A, 12V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-264 [L]
Package TO-264-3, TO-264AA
Win Source Part Number 768650-APL502LG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name APL502L
Introduction Date February 09, 2010
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian APL502LG CAD Model

Description

The Microsemi Corporation MOSFET is a high-performance N-channel transistor designed for use in various electronic applications.

  • Maximum Drain-Source Voltage: 500V
  • Continuous Drain Current @ 25°C: 58A
  • Gate-Source Threshold Voltage: 4V
  • Maximum Gate-Source Voltage: ±30V
  • Input Capacitance @ 25V: 9000pF
  • Maximum Power Dissipation @ Tc: 730W
  • Package: TO-264-3 or TO-264AA
  • Operating Temperature Range (TJ): -55°C to 150°C

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $192.5004 $192.5004
2+ $186.0844 $372.1688
3+ $166.8340 $500.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess