EN
  • EN
  • DE

APT100S20LCTG

Part No APT100S20LCTG
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 200V TO264 / Diode Schottky 200V 120A 3-Pin(3+Tab) TO-264 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 120A
Voltage - Forward (Vf) (Maximum) @ If 950mV @ 100A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 70ns
Current - Reverse Leakage @ Vr 2mA @ 200V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-264-3, TO-264AA
Manufacturer Package TO-264 [L]
Win Source Part Number 768660-APT100S20LCTG
Popularity Medium
Supply and Demand Status Limited
Family Name APT100S20LCTG
Introduction Date September 21, 2001
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian APT100S20LCTG CAD Model

Description

The Microsemi Corporation APT100S20LCTG is a fast recovery Schottky diode that is commonly used in discrete semiconductor products.

  • Package: TO-264-3, TO-264AA
  • Mounting Type: Through hole
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Current - Average Rectified (Io) (per diode): 120A
  • Voltage - Forward (Vf) (maximum) @ If: 950mV @ 100A
  • Operating Temperature Range: -55°C ~ 150°C

You May Also Be Interested in

Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
DIODE ARRAY SCHOT 60V 5A TO220AB
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE GP 600V 2X15A TO-263AC
Lowest to $18.6683
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 15V TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 60V D2PAK
Lowest to $0.6722
Vishay
DIODE SCHOTTKY 30V 3.5A DPAK
Lowest to $5.1224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess