EN
  • EN
  • DE

APT150GN60B2G

Part No APT150GN60B2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description Thunderbolt IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 220A
Current - Collector Pulsed (Icm) 450A
Vce(on) (Maximum) @ Vge, Ic 1.85V @ 15V, 150A
Power - Max 536W
Switching Energy 8.81mJ (on), 4.295mJ (off)
Input Type Standard
Gate Charge 970nC
Td (on/off) @ 25°C 44ns/430ns
Test Condition 400V, 150A, 1 Ohm, 15V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3 Variant
Win Source Part Number 1146619-APT150GN60B2G
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT150GN60B2
Introduction Date October 20, 2008
ECCN EAR99
Estimated EOL Date 2026
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT150GN60B2G CAD Model

Description

The APT150GN60B2G is an IGBT from Microsemi Corporation.

  • Manufacturer: Microsemi Corporation
  • Current: 220A
  • Voltage: 600V
  • Applications: Motor control, power supplies, and inverters
  • Technology: Trench field stop
  • Mounting Style: Through-hole

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess