EN
  • EN
  • DE

APT15GP90BG

Part No APT15GP90BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 900V 43A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 900V
Maximum Current Collector 43A
Pulsed Collector Current 60A
Collector-emitter saturation voltage(Max) 3.9V @ 15V, 15A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 200μJ (off)
Input Type Standard
Gate Charge 60nC
Turn-on and Turn-off delay time 9ns/33ns
Testing Conditions 600V, 15A, 4.3 Ohm, 15V
Mounting Through Hole
Case / Package TO-247 [B]
Win Source Part Number 051438-APT15GP90BG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT15GP90BG CAD Model

Description

APT15GP90BG Overview

The APT15GP90BG diode is built for applications necessitating fast switching speeds and high efficiency. It features a robust design with excellent thermal characteristics, suited for industrial and consumer electronics.

Applications

  • AC/DC converters
  • Motor control circuits
  • High-frequency inverters
  • Bi-directional power supplies

Features and Benefits

  • Robust Construction: Ensures long-term reliability and durability in industrial environments.
  • Optimized for High Efficiency: Reduces switching losses, leading to a decrease in power consumption.
  • Minimal Reverse Recovery Charge: Offers improved electromagnetic compatibility by lowering electrical noise.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6805 $58.4025
13+ $9.5842 $124.5946
19+ $9.2850 $176.4150
26+ $8.9847 $233.6022
34+ $8.6856 $295.3104
45+ $7.7870 $350.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess