EN
  • EN
  • DE
  • IT

JAN1N5301-1

Part No JAN1N5301-1
Manufacturer Microsemi Corporation
Catalog PMIC - Current Regulation/Management
Description DIODE CURRENT REG 100V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Purpose Current Regulator
Accuracy ±10%
Voltage - Input 100V (Max)
Output Current 1.4mA
Temperature Range - Operating -65°C to 175°C
Mounting Through Hole
Case / Package DO-7
Win Source Part Number 140763-JAN1N5301-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JAN1N5301-1 CAD Model

Description

The JAN1N5301-1 is an active current regulator manufactured by Microsemi Corporation. It has a voltage input of 100V (Max) and an output current of 1.4mA with an accuracy of ±10%.

  • Suitable for: various electronic applications.
  • Win Source Part Number: 140763.
  • Case/package: DO-7.
  • Temperature range: -65°C to 175°C.

You May Also Be Interested in

Texas Instruments
INA303A2IPWR
Lowest to $5.2692
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.8007
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $9.8612
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $49.2632
Maxim Integrated
IC CURRENT MONITOR 14TDFN
Lowest to $3.4643
Texas Instruments
IC CURRENT SHUNT MONITOR 8SOIC
Lowest to $3.6820
Maxim Integrated
Lowest to $27.1721
Maxim Integrated
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess