EN
  • EN
  • DE
  • IT

JANTX1N5532B-1

Part No JANTX1N5532B-1
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 500MW DO204AH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Voltage - Zener (Nom) (Vz) 12V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 50nA @ 10.8V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 200mA
Temperature Range - Operating -65°C to 175°C
Mounting Through Hole
Case / Package DO-204AH (DO-35 Glass)
Win Source Part Number 145274-JANTX1N5532B-1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian JANTX1N5532B-1 CAD Model

Description

The Microsemi Corporation 145274-JANTX1N5532B-1 is a through-hole mounted Zener diode with a voltage rating of 12V and a maximum power dissipation of 500mW.

  • Forward Voltage: 1.1V @ 200mA
  • Reverse Leakage Current: 50nA @ 10.8V
  • Tolerance: ±5%
  • Impedance: 90 Ohm
  • Operating Temperature Range: -65°C to 175°C
  • Package: DO-204AH (DO-35 Glass)
  • Supply: Limited
  • Popularity: Medium

You May Also Be Interested in

EIC discrete Semiconductors
DIODE ZENER 24V 5W DO15
Lowest to $0.1061
DIOTEC Electronics Corporation
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.0143
Taiwan Semiconductor
MMELF, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0551
Taiwan Semiconductor
DIODE ZENER 110V 1.25W DO214AC
Need more? Email Us
ON Semiconductor
DIODE ZENER 3V 225MW SOT23-3
Lowest to $0.0345
Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SOT
Lowest to $0.0328
DIOTEC Electronics Corporation
DIODE ZENER 7.5V 300MW SOT23-3
Lowest to $0.0351
Taiwan Semiconductor
DIODE ZENER 12V 500MW MINI MELF
Lowest to $0.0781
Comchip Technology
DIODE ZENER 3V 200MW 1005
Lowest to $0.1071

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.5714 $68.5712
19+ $7.0333 $133.6327
29+ $6.8134 $197.5886
40+ $6.5934 $263.7360
51+ $6.3736 $325.0536
68+ $5.7151 $388.6268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess