EN
  • EN
  • DE
  • IT

JANTX1N6053A

Part No JANTX1N6053A
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description 1500 WATT BIDIRECTIONAL TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 33V 53.9V DO13
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Packaging Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 33V
Voltage - Breakdown (Minimum) 37.1V
Voltage - Clamping (Maximum) at Ipp 53.9V
Current - Peak Pulse (10/1000μs) 28A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-13
Supplier Device Package DO-13
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191458-JANTX1N6053A
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N6053A CAD Model

Description

The JANTX1N6053A is a Zener type product with a voltage - reverse standoff of 33V and voltage - breakdown (minimum) of 37.1V.

  • Power - Peak Pulse: 1500W (1.5kW)
  • Current - Peak Pulse (10/1000μs): 28A
  • Win Source Part Number: 1191458-JANTX1N6053A
  • Mounting Type: Through-Hole
  • Temperature Range: -55°C ~ 175°C
  • Supply Status: Limited
  • Popularity Rating: Medium

You May Also Be Interested in

Torex Semiconductor Ltd
TVS Diode | TVS DIODE 5V 12V SOD923
Need more? Email Us
Alpha & Omega Semiconductor Inc.
TVS DIODE 5VWM 9VC 8DFN
Lowest to $0.2158
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1441
Littelfuse Inc.
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
Lowest to $0.0476
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.6075
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3661
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $5.3697
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $2.1940

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8257 $75.3028
9+ $15.4469 $139.0221
13+ $14.9643 $194.5359
18+ $14.4806 $260.6508
24+ $13.9981 $335.9544
31+ $12.5505 $389.0655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess