EN
  • EN
  • DE

JANTX2N4854

Part No JANTX2N4854
Manufacturer Microsemi Corporation
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 40V 0.6A TO78
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500/421
Packaging Bulk
Transistor Type NPN, PNP
Current - Collector (Ic) (Maximum) 600mA
Voltage - Collector Emitter Breakdown (Maximum) 40V
Vce Saturation (Maximum) @ Ib, Ic 400mV @ 15mA, 150mA
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 600mW
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-78-6 Metal Can
Manufacturer Package TO-78-6
Win Source Part Number 762237-JANTX2N4854
Popularity Medium
Supply and Demand Status Limited
Family Name 2N4854
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian JANTX2N4854 CAD Model

Description

This Microsemi Corporation NPN, PNP transistor is a high-performance electronic component used in various applications.

  • Current - Collector (Ic) (maximum): 600mA
  • Voltage - Collector Emitter Breakdown (maximum): 40V
  • Vce saturation (maximum) @ Ib, Ic: 400mV @ 15mA, 150mA
  • DC current gain (hFE) (minimum) @ Ic, Vce: 100 @ 150mA, 10V
  • Packaging Style: Unique
  • Operating Temperature Range: -65°C to 200°C (TJ)
  • Supply Status: Limited
  • Demand Status: Limited

You May Also Be Interested in

TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Lowest to $32.9940
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Nexperia USA Inc.
TRANS 2NPN 30V/6V 0.1A SOT143B
Lowest to $2.0663
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess