EN
  • EN
  • DE

JANTX2N5116

Part No JANTX2N5116
Manufacturer Microsemi Corporation
Description P-CHANNEL J-FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1191510-JANTX2N5116
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX2N5116 CAD Model

Description

The JANTX2N5116 is a high-reliability, radiation-hardened N-channel junction field-effect transistor (JFET) manufactured by Microsemi Corporation. It's designed for applications requiring robust performance in harsh environments, especially aerospace and military applications. The JANTX prefix signifies a high level of quality and reliability screening, ensuring dependable operation.

Applications:

  • Aerospace Systems
  • Military Equipment
  • Radiation Detection Instruments
  • High-Reliability Amplifiers
  • Analog Switches
  • Current Sources

Features:

  • N-Channel JFET: Offers excellent input impedance and low noise characteristics.
  • Radiation Hardened: Designed to withstand significant levels of radiation without performance degradation.
  • High Input Impedance: Minimizes loading effects on the driving circuit.
  • Low Noise: Suitable for sensitive signal amplification.
  • High Reliability: Manufactured and tested to meet stringent military and aerospace standards.
  • JANTX Screening: Undergoes rigorous screening processes to ensure high reliability.

Benefits:

  • Reliable Operation in Harsh Environments: Ensures consistent performance in radiation-rich and extreme temperature conditions.
  • Accurate Signal Amplification: Provides precise and low-noise amplification for sensitive applications.
  • Minimized Signal Distortion: High input impedance prevents loading and signal distortion.
  • Long-Term Stability: High-reliability screening guarantees long-term stable performance.
  • Reduced System Downtime: Robust design minimizes the risk of failure and reduces downtime.

Additional Details:

The JANTX2N5116 typically features a drain-source voltage rating of 25V, a gate-source voltage rating of -25V, and a drain current rating of around 30mA. Key electrical characteristics include a gate-source cutoff voltage and transconductance. Its radiation hardness is a critical specification, and it is tested to withstand specific radiation levels. The datasheet provides detailed information about the radiation performance and other critical parameters. These JFETs are often used in critical circuits where reliability and radiation resistance are paramount.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7950 $68.9750
11+ $11.3190 $124.5090
16+ $10.9653 $175.4448
22+ $10.6116 $233.4552
29+ $10.2579 $297.4791
38+ $9.1967 $349.4746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess