EN
  • EN
  • DE
  • IT

JANTXV2N2857UB

Part No JANTXV2N2857UB
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS NPN 15V 0.04A / Trans RF BJT NPN 15V 0.04A 200mW 4-Pin Case UB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 15V
Noise Figure (dB Typ @ f) 4.5dB @ 450MHz
Gain 21dB
Power - Max 200mW
DC Current Gain (hFE) (Minimum) @ Ic, Vce 30 @ 3mA, 1V
Current - Collector (Ic) (Maximum) 40mA
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting SMD
Package 3-SMD, No Lead
Manufacturer Package UB
Win Source Part Number 777686-JANTXV2N2857UB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Family Name 2N2857UB
Introduction Date March 09, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian JANTXV2N2857UB CAD Model

Description

The Microsemi Corporation JANTXV2N2857UB is an electronic component that is designed for discrete semiconductor products.

  • Win Source Part Number: 777686-JANTXV2N2857UB
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Current Collector (Ic) Maximum: 40mA
  • Voltage Collector Emitter Breakdown (Maximum): 15V
  • Operating Temperature Range: -65°C to 200°C (TJ)
  • Gain: 21dB
  • Noise Figure: 4.5dB @ 450MHz

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess