EN
  • EN
  • DE

LX1675CLQ-TR

Part No LX1675CLQ-TR
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QUAD BUCK/LNR SYNC 38MLPQ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr Microsemi Corporation
Series LoadSHARE™
Package Tape & Reel
Product Status Obsolete
Topology Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Number of Outputs 4
Frequency - Switching 600kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Voltage - Supply 4.5V ~ 24V
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-VFQFN Exposed Pad
Supplier Device Package 38-MLPQ (5x7)
Base Product Number LX1675
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 199255-LX1675CLQ-TR
Ultra Librarian 3D Model Ultra Librarian LX1675CLQ-TR CAD Model

Description

The 199255-LX1675CLQ-TR is an integrated circuit (IC) designed for power management applications.

  • Category: Voltage Regulators - Linear + Switching
  • Series: LoadSHARE™
  • Regulation Type: Step-down (buck) and linear (LDO)
  • Switching Frequency: 600kHz
  • Number of Outputs: Four
  • LED Driver: No
  • Supervisor: No
  • Sequencer: Yes
  • Input Voltage Range: 4.5V to 24V
  • Mounting Type: Surface Mountable
  • Package: 38-VFQFN Exposed Pad
  • Supplier Device Package: 38-MLPQ (5x7)
  • Operating Temperature Range: 0°C to 85°C
  • Product Status: Obsolete
  • Moisture Sensitivity Level: 2 (1 year)

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3276 $58.2932
17+ $6.8330 $116.1610
27+ $6.6193 $178.7211
37+ $6.4056 $237.0072
47+ $6.1920 $291.0240
63+ $5.5521 $349.7823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess