EN
  • EN
  • DE

LX1675CLQ

Part No LX1675CLQ
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Multiple Output LoadSHARE™ PWM PRODUCTION DATA SHEET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series LoadSHARE
Packaging Tube
Topology Step-Down (Buck) Synchronous (3), Linear (LDO) (1)
Function Any Function
Number of Outputs 4
Frequency - Switching 600kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Operating Supply Voltage 4.5 V ~ 24 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 38-VFQFN Exposed Pad
Manufacturer Package 38-MLPQ (5x7)
Win Source Part Number 1209693-LX1675CLQ
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LX1675CLQ CAD Model

Description

The Microsemi Corporation LoadSHARE series is a step-down (buck) synchronous (3) and linear (LDO) (1) topology integrated circuit (IC) that operates within the temperature range of 0°C to 85°C.

  • Package / Case: 38-VFQFN Exposed Pad
  • Mounting Type: SMD
  • Operating Supply Voltage: 4.5 V to 24 V
  • Number of Outputs: Four
  • Frequency - Switching: 600kHz
  • LED Driver: No
  • Supervisor: No
  • Sequencer: Yes
  • Category: Integrated Circuits (ICs)
  • Manufacturer Homepage: www.microsemi.com
  • Package Size: 38-MLPQ (5x7)
  • Popularity: Medium

You May Also Be Interested in

Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4350 $59.0450
17+ $6.9219 $117.6723
26+ $6.7048 $174.3248
36+ $6.4888 $233.5968
47+ $6.2728 $294.8216
62+ $5.6237 $348.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess