EN
  • EN
  • DE

LX1688IPW

Part No LX1688IPW
Manufacturer Microsemi Corporation
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL BACKLIGHT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Type CCFL Controller
Frequency 57kHz to 70kHz
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 5.5mA
Dimming Yes
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1064586-LX1688IPW
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LX1688IPW CAD Model

Description

The LX1688IPW is a CCFL controller from Microsemi Corporation.

  • Category: Integrated Circuits
  • Package: 24-TSSOP
  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 3V to 5.5V
  • Frequency Range: 57kHz to 70kHz
  • Operating Supply Current: 5.5mA
  • Mounting: Surface Mount
  • Packaging: Reel
  • Package Quantity: 2500

You May Also Be Interested in

Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.2913
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess