EN
  • EN
  • DE

LXMG1930-28-01

Part No LXMG1930-28-01
Manufacturer Microsemi Corporation
Catalog External/Internal (Off - Board) LED Drivers
Description LED DRIVER CC BOOST 35V 50MA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Constant Current
Topology Boost
Number of Outputs 3
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 28V
Voltage - Output 35V (Max)
Current - Output (Max) 50mA
Power (Watts) 5 W
Dimming Analog, PWM
Features OTP, OVP, SCP
Operating Temperature -30°C ~ 80°C
Efficiency 85%
Termination Style Terminal Block
Size / Dimension 2.72" L x 1.10" W x 0.24" H (69.0mm x 27.9mm x 6.0mm)
Ultra Librarian 3D Model Ultra Librarian LXMG1930-28-01 CAD Model

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 54V 5.95A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 8.25-15V 1.07A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 12V 5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 21.6-36V 2.7A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 30.6-37.8V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 35-71V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 38-46V 2.28A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED AC/DC DRIVER 150W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess