EN
  • EN
  • DE

AD8610ARMZ-REEL

Part No AD8610ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 25MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 60 V/μs
GBP - Gain Bandwidth Product 25MHz
Current - Input Bias 3pA
Voltage - Input Offset 85μV
Operating Supply Current 3mA
Output Current per Channel 45mA
Dual Supply Voltage (±) ±5 V ~ 13 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767623-AD8610ARMZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8610
Introduction Date October 16, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8610ARMZ-REEL CAD Model

Description

AD8610ARMZ-REEL Precision Operational Amplifier

The AD8610ARMZ-REEL is a high-performance, precision operational amplifier from Analog Devices Inc. It is designed to offer a perfect blend of speed, precision, and low noise performance, making it an ideal choice for a wide range of applications, including medical instruments, optical control systems, and precision instrumentation.

This operational amplifier features a JFET (Junction Field-Effect Transistor) input stage which ensures low input bias currents, thus making it suitable for high-impedance sensor amplification and precision integrators. The AD8610ARMZ-REEL operates over a wide supply voltage range of ±5 V to ±13 V, providing designers with flexibility in various circuit configurations.

One of the key advantages of the AD8610ARMZ-REEL is its very low offset voltage and drift over temperature, which ensures accuracy and stability in critical applications. Additionally, the device boasts a high slew rate and fast settling time, which are essential for high-speed data acquisition systems and fast control loops.

The AD8610ARMZ-REEL comes in a compact MSOP-8 package, which is ideal for space-constrained applications. The "REEL" designation indicates that this product is available in tape and reel packaging, facilitating efficient handling and manufacturing processes, especially for high-volume production.

Moreover, the amplifier features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages. This characteristic is particularly useful in single-supply systems and battery-powered devices where power efficiency is crucial.

As with many Analog Devices components, the AD8610ARMZ-REEL is characterized for enhanced robustness and reliability. It is specified over the extended industrial temperature range of -40°C to +125°C, allowing it to perform in demanding environmental conditions.

Overall, the AD8610ARMZ-REEL operational amplifier is a testament to Analog Devices' commitment to providing high-quality, precision components that meet the needs of advanced electronic systems. Its combination of speed, precision, and low noise makes it a versatile choice for designers looking to optimize their signal processing applications.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1531 $60.9186
14+ $8.3308 $116.6312
22+ $8.0704 $177.5488
30+ $7.8101 $234.3030
39+ $7.5498 $294.4422
52+ $6.7688 $351.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess