EN
  • EN
  • DE

MS1001

Part No MS1001
Manufacturer Microsemi Corporation
Catalog RF Transistors (BJT)
Description RF TRANS NPN 18V 30MHZ M174 / RF Transistor NPN 18V 20A 30MHz 270W Chassis Mount M174
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Manufacturer Microsemi Corporation
Packaging Bulk
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 18V
Frequency - Transition 30MHz
Gain 13dB
Power - Max 270W
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 5A, 5V
Current - Collector (Ic) (Max) 20A
Temperature Range - Operating 200°C (TJ)
Mounting Chassis Mount
Case / Package M174
Supplier Device Package M174
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number MS1001-ND,150-MS1001
Standard Package 1
Win Source Part Number 1325616-MS1001
Ultra Librarian 3D Model Ultra Librarian MS1001 CAD Model

Description

The MS1001 is a transient voltage suppression (TVS) diode manufactured by Microsemi Corporation. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It offers a fast response time and low clamping voltage, making it suitable for a wide range of applications where transient voltage protection is critical.

Applications

  • I/O ports protection
  • Data lines protection
  • Microcontroller protection
  • Communication equipment
  • Medical equipment

Features

  • Fast Response Time: Reacts quickly to transient events, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Limits the voltage across the protected components to a safe level.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Small Footprint: Compact package for space-saving applications.
  • Low Leakage Current: Minimizes power consumption in the protected circuit.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damaging voltage transients, improving overall system reliability.
  • Reduced Downtime: Prevents failures caused by transient events, minimizing downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from ESD and surge events.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.

Specifications

The MS1001 TVS diode typically features a reverse standoff voltage of around 5V, a clamping voltage of approximately 8V, and a peak pulse power dissipation rating of several hundred watts, depending on the specific waveform. It is available in small surface-mount packages such as SOD-323 or SOD-523. The exact specifications can be verified on the datasheet.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.1484 $89.1484
2+ $86.3626 $172.7252
3+ $83.5766 $250.7298
4+ $80.7908 $323.1632
5+ $72.4331 $362.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess