EN
  • EN
  • DE
  • IT

PD64004

Part No PD64004
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description POE PSE MANAGER 48-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Not For New Designs
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 35W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 44 V to 57 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 70°C
Case / Package 48-QFN (7x7)
Win Source Part Number 061337-PD64004
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD64004 CAD Model

Description

The PD64004 is a controller (PSE) manufactured by Microsemi Corporation.

  • Channels: four channels
  • Designed for: use in electronic circuits
  • Standards Compliance: compliant with the 802.3at (PoE+) and 802.3af (PoE) standards
  • Status: not for new designs
  • Popularity: medium
  • Package: packaged in a 48-QFN (7x7) package
  • Maximum Power Dissipation: 35W
  • Operating Supply Voltage: 44V to 57V
  • Operating Supply Current: 10mA

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $6.2161
Microchip Technology
MCU
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.2472
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN
Lowest to $2.2559
Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $2.0150
Microchip Technology
PD81000 RPF MCU P2.73.01
Need more? Email Us
Microsemi Corporation
IC POE CNTRL 48QFP / Power Over Ethernet Controller Channel
Lowest to $15.7664
Microchip Technology
IC POE CNTRL 12 CHANNEL
Lowest to $18.7844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess