EN
  • EN
  • DE

SG3526BJ

Part No SG3526BJ
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Description REGULATING PULSE WIDTH MODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 319587-SG3526BJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG3526BJ CAD Model

Description

The SG3526BJ is a regulating pulse width modulator specifically designed for high-performance switching power supplies. Manufactured by Microsemi Corporation, this device provides the necessary control signals to drive external switching transistors in various power conversion topologies. The device is characterized by its precision control, protective features, and ease of use.

Applications

  • Switch-Mode Power Supplies (SMPS): Commonly used in SMPS designs to regulate output voltage and current.
  • DC-DC Converters: Ideal for step-up, step-down, and inverting DC-DC converters.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to ensure a stable power supply during mains failures.
  • Battery Chargers: Used in battery charging circuits to provide regulated charging currents and voltages.
  • Motor Control: Employed in motor drive applications to control motor speed and torque.

Features

  • Precision Voltage Reference: Integrated precision voltage reference for accurate output regulation.
  • Programmable Soft-Start: Allows for controlled start-up, minimizing stress on power components.
  • Adjustable Dead-Time Control: Provides control over the dead-time between switching pulses.
  • Under-Voltage Lockout (UVLO): Prevents operation during low input voltage conditions.
  • Over-Voltage Protection (OVP): Protects the load from excessive output voltage.
  • Current Limiting: Protects the power supply from over-current conditions.
  • Remote Shutdown Control: Allows for remote shutdown of the power supply.

Benefits

  • Precise Regulation: Ensures stable and accurate output voltage under varying load conditions.
  • Enhanced Reliability: Protective features prevent damage to the power supply and connected load.
  • Flexible Design: Adjustable parameters allow for customization to specific application requirements.
  • Simplified Implementation: Integrated functions reduce the need for external components.
  • Improved Efficiency: Optimized control signals result in higher power conversion efficiency.

Additional Details

The SG3526BJ operates over a specific input voltage range, as detailed in the Microsemi datasheet. The BJ suffix typically indicates the package type, often a ceramic DIP or similar high-reliability package. The oscillator frequency is typically adjustable with external components. It also incorporates a synchronization input for synchronizing with an external clock signal. The internal amplifiers and comparators are designed for high-speed operation, enabling efficient switching at high frequencies. Applications should adhere to the guidelines provided in the datasheet to ensure proper operation and longevity of the power supply.

You May Also Be Interested in

SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess