EN
  • EN
  • DE

SL2610

Part No SL2610
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 325249-SL2610
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL2610 CAD Model

Description

The SL2610 is a transient voltage suppressor (TVS) diode manufactured by Microsemi Corporation. It is specifically designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive switching. This device is characterized by its fast response time and low clamping voltage, which ensures effective protection of downstream circuitry.

Applications:

  • Telecommunications Equipment: Protection for subscriber line interface circuits (SLICs) in telephone systems and other communication interfaces.
  • Data Communication Lines: Surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Protecting programmable logic controllers (PLCs), sensors, and actuators in industrial automation equipment.
  • Power Supplies: Transient voltage protection for DC power input lines and AC/DC adapters.
  • Consumer Electronics: Protecting input/output ports in devices such as televisions, set-top boxes, and gaming consoles.

Features:

  • Fast Response Time: Provides rapid response to transient voltage events, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level, preventing overvoltage stress.
  • High Surge Capability: Withstands high surge currents without degradation or failure, ensuring reliable protection.
  • Unidirectional Protection: Provides protection against positive voltage transients.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances, making it suitable for global markets.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage transients, increasing the overall reliability and longevity of the system.
  • Reduced Downtime: Minimizes equipment downtime caused by transient voltage events, reducing operational costs.
  • Cost Savings: Prevents costly repairs and replacements of damaged components, reducing maintenance expenses.
  • Improved System Performance: Ensures stable and consistent performance of electronic equipment in noisy electrical environments.
  • Compliance with Safety Standards: Helps meet regulatory requirements for safety and electromagnetic compatibility (EMC).

Additional Details:

The SL2610 typically features a peak pulse power dissipation of around 400W or 600W (depending on the surge waveform) and a standoff voltage of around 10V. It is often available in DO-214AA (SMB) or similar surface-mount packages. This TVS diode provides excellent clamping characteristics, minimizing the voltage overshoot during transient events. It is specifically designed for board-level protection of sensitive components and is suitable for a wide range of applications where transient voltage suppression is required. The operating temperature range usually spans from -55°C to +150°C, making it suitable for use in harsh environmental conditions.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.4903 $103.4903
2+ $100.2563 $200.5126
3+ $97.0223 $291.0669
4+ $93.7883 $375.1532
5+ $84.0863 $420.4315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess