EN
  • EN
  • DE

SMBG4729E3/TR13

Part No SMBG4729E3/TR13
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microsemi Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 3.6 V
Tolerance ±10%
Power - Max 2 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 100 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG4729
Other Names 150-SMBG4729E3/TR13TR,SMBG4729E3/TR13
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280012-SMBG4729E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG4729E3/TR13 CAD Model

Description

The SMBG4729E3/TR13 is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This TVS diode is packaged in an SMB (DO-214AA) package, making it suitable for automated assembly processes.

Applications

  • Protection of I/O Interfaces
  • Voltage surge protection in consumer electronics
  • Industrial control systems
  • Telecommunication equipment
  • Power supply protection

Features

  • Surface Mount SMB (DO-214AA) Package
  • Glass passivated junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Typical IR less than 1 μA above 10V
  • Fast response time: typically less than 1.0 ps from 0 Volts to BV min
  • For devices with VBR ≥ 10V, ID are typically less than 5μA
  • UL Recognized compound under file number E324982
  • Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits

  • Provides robust protection against voltage transients, enhancing system reliability.
  • Compact SMB package allows for efficient use of board space.
  • Fast response time ensures quick clamping of transient voltages, minimizing potential damage to protected circuits.
  • Low leakage current reduces power consumption and improves overall efficiency.
  • Meets industry safety standards, ensuring compliance and reliability.

Technical Specifications

The SMBG4729E3/TR13 has a stand-off voltage (VRWM). The breakdown voltage (VBR) and clamping voltage (VC) vary based on specific testing conditions. The peak pulse power (PPP) is typically 600W at 10/1000μs waveform. The operating temperature range is typically -55°C to +150°C. It is designed for unidirectional protection.

The 'TR13' suffix indicates that the device is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess