EN
  • EN
  • DE

UC2843ADM-TR

Part No UC2843ADM-TR
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Microsemi Corporation
Win Source Part Number 398154-UC2843ADM-TR
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UC2843ADM-TR CAD Model

Description

The UC2843A is a high-performance current-mode PWM controller optimized for off-line and DC-to-DC converter applications. Manufactured by Microsemi Corporation, the UC2843ADM-TR offers a wide range of features tailored to enhance power supply performance, efficiency, and reliability. Its robust design makes it suitable for various industrial, commercial, and aerospace applications where precise voltage and current control are critical.

Applications

  • Switch-mode power supplies (SMPS): Widely used in AC-DC and DC-DC power conversion for efficient power delivery.
  • Uninterruptible power supplies (UPS): Ensures stable power during outages.
  • DC-DC converters: Used in automotive, telecommunications, and industrial systems.
  • Battery chargers: Implements precise charging control for various battery types.
  • Power inverters: Converts DC power from batteries or solar panels to AC power.
  • Motor control applications: Providing efficient and precise control of motor speed and torque.

Features

  • Current-mode control: Provides inherent line feedforward, cycle-by-cycle current limiting, and simpler loop compensation.
  • Low startup current: Minimizes power losses during startup.
  • High-current totem-pole output: Offers fast rise and fall times for efficient MOSFET gate drive.
  • Undervoltage lockout (UVLO): Prevents operation with insufficient supply voltage.
  • Internal trimmed bandgap reference: Ensures accurate and stable voltage regulation.
  • Programmable duty cycle: Allows for flexible design and optimization of power conversion.
  • Overcurrent protection: Prevents damage due to excessive current flow.

Benefits

  • Improved efficiency: Current-mode control and optimized design reduce power losses.
  • Enhanced reliability: Built-in protection features prevent damage and ensure stable operation.
  • Simplified design: Integrated functions and external component count are minimized.
  • Precise control: Current-mode control enables accurate regulation of voltage and current.
  • Wide input voltage range: Compatible with various input voltage sources.
  • Cost-effective: Optimized design and features result in a competitive solution.

Additional Details

The UC2843ADM-TR operates with a fixed frequency PWM architecture, allowing for predictable and stable operation. It is designed to drive an external MOSFET, providing flexibility in selecting the appropriate power device for the application. The device's internal oscillator can be programmed with external timing components, allowing for precise control over the switching frequency. The UC2843ADM-TR also features a trimmed bandgap reference, which ensures accurate and stable voltage regulation over a wide temperature range. This is crucial for applications requiring high precision and stability. The device includes overcurrent protection, which prevents damage to the power supply in the event of a fault condition. It's available in a surface-mount package, facilitating efficient assembly and minimizing board space. The operating temperature range typically spans from -55°C to +125°C, making it suitable for harsh environments. The UC2843ADM-TR integrates seamlessly with other power management components, enabling the design of highly efficient and reliable power supplies.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.0459 $94.0459
2+ $77.1667 $154.3334
3+ $74.7551 $224.2653
4+ $72.3434 $289.3736
5+ $69.9318 $349.6590
6+ $62.6980 $376.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess