EN
  • EN
  • DE

VP310/CG/CQ1N

Part No VP310/CG/CQ1N
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 399110-VP310/CG/CQ1N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VP310/CG/CQ1N CAD Model

Description

The VP310/CG/CQ1N, manufactured by Microsemi Corporation, is a transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It is engineered to provide robust protection and enhance the reliability of electronic systems.

Applications:

  • Industrial Control Systems: Safeguards sensitive control circuits against voltage surges.
  • Telecommunications Equipment: Protects communication lines and equipment from lightning strikes.
  • Consumer Electronics: Provides ESD protection for electronic devices.
  • Automotive Electronics: Guards automotive systems against voltage transients in harsh environments.
  • Medical Devices: Ensures the safety and reliability of critical medical equipment.

Features:

  • Fast Response Time: Reacts quickly to transient voltage events, minimizing potential damage.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level.
  • Unidirectional Protection: Provides protection against positive polarity transients.
  • Compact Package: Allows for efficient integration into space-constrained applications.

Benefits:

  • Enhanced System Reliability: Improves the robustness and dependability of electronic systems.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage transients.
  • Cost Savings: Prevents damage to expensive electronic components, reducing repair costs.
  • Improved Safety: Protects users and equipment from hazardous voltage surges.
  • Compliance with Standards: Meets industry standards for transient voltage protection.

Additional Details:

The VP310/CG/CQ1N is available in a surface-mount package for easy integration into circuit boards. It is designed to operate over a wide temperature range, making it suitable for use in various environmental conditions. Its low clamping voltage ensures that protected components are not subjected to excessive voltage stress during transient events. This TVS diode is widely used in applications where protection against voltage transients is critical.

Designers are advised to consult the manufacturer's datasheet for detailed specifications, including surge current ratings, clamping voltage characteristics, and operating temperature ranges, to ensure proper application and performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess