EN
  • EN
  • DE

VSC8552XKS-04

Part No VSC8552XKS-04
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description DUAL PORT GIGABIT DUAL MEDIA R/S / PHY 2-CH 10Mbps/100Mbps/1Gbps 1V/2.5V 256-Pin PBGA Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Tray
Function Ethernet
Number of Circuits 1
Operating Supply Voltage 1V
Mounting SMD
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 799222-VSC8552XKS-04
Popularity Medium
Supply and Demand Status Limited
Family Name VSC8552XKS
Introduction Date January 01, 2000
ECCN 5A991.b
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VSC8552XKS-04 CAD Model

Description

The VSC8552XKS-04 is a dual-port Gigabit Ethernet PHY transceiver from Microsemi Corporation, designed for high-performance networking applications. It provides robust and reliable Gigabit Ethernet connectivity while minimizing power consumption. This transceiver integrates all the necessary physical layer functions for transmitting and receiving data over Ethernet networks.

Applications

  • Ethernet switches
  • Routers
  • Network interface cards (NICs)
  • Embedded networking devices
  • Industrial Ethernet applications

Features

  • Two 10/100/1000 Mbps Ethernet ports
  • Integrated PHY layer functionality for each port
  • Low power consumption
  • Energy Efficient Ethernet (EEE) support
  • Auto-negotiation and auto-MDI/MDIX support
  • RGMII/SGMII/SerDes interface options
  • Advanced cable diagnostics

Benefits

  • High-density Gigabit Ethernet connectivity in a compact form factor
  • Reduced system power consumption, especially during periods of low network activity
  • Simplified system design with integrated functionality
  • Automatic adaptation to network conditions and cable types
  • Flexible interface options for various system architectures, including SerDes
  • Improved network reliability and troubleshooting capabilities

Additional Details

The VSC8552XKS-04 incorporates Energy Efficient Ethernet (EEE) features, allowing it to reduce power consumption during periods of low network traffic. Auto-MDI/MDIX support eliminates the need for crossover cables, simplifying network setup. Advanced cable diagnostics help identify and resolve cabling issues quickly. The chip offers RGMII (Reduced Gigabit Media Independent Interface), SGMII (Serial Gigabit Media Independent Interface), and SerDes (Serializer/Deserializer) interface options, providing maximum flexibility in connecting to MAC (Media Access Control) devices. It's designed to meet the demands of modern networking equipment with low power and high performance.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess