EN
  • EN
  • DE

WIN867W6NHEI-350A1

Part No WIN867W6NHEI-350A1
Manufacturer Microsemi Corporation
Catalog Embedded - Microcontrollers - Application Specific
Description WINPATH2 867W6 PROC 350MHZ LF /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microsemi Corporation
Package Tray
Applications Network Processor
Core Processor MIPS32® 24Kc™
Interface Ethernet, PCI, SPI, USB
Base Product Number WIN867
HTSUS 0000.00.0000
Other Names 150-WIN867W6NHEI-350A1,WIN867W6NHEI-350A1-ND
Standard Package 24
Win Source Part Number 1033407-WIN867W6NHEI-350A1
Ultra Librarian 3D Model Ultra Librarian WIN867W6NHEI-350A1 CAD Model

Description

This electronic component is an integrated circuit that belongs to the category of embedded microcontrollers.

  • Win Source Part Number: 1033407-WIN867W6NHEI-350A1
  • Application: It is a network processor that is designed to be used in various applications.
  • Core Processor: MIPS32® 24Kc™
  • Package: tray
  • Standard Package: 24
  • Interface: Ethernet, PCI, SPI, and USB
  • Program Memory Type: not specified
  • RAM Size: not specified
  • Controller Series: not specified
  • Voltage Supply: not specified
  • Mounting Type: not specified
  • Package/Case: not specified
  • Supplier Device Package: not specified
  • Temperature Range - Operating: not specified
  • Alternative Parts: also available in the market

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Microchip Technology
SRAM /
Lowest to $6.8609
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess